Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6401CR ISL6401CR

Description
Manufacturer: Intersil Win Source Part Number: 1048544-ISL6401CR Packaging: Tube/Rail Output Type: Transistor Driver Topology: Boost, Flyback Frequency - Switching: 50kHz to 500kHz Control Features: Enable, Frequency Control Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 48% Clock Sync: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN (4x4) Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 1048544-ISL6401CR Packaging: Tube/Rail Output Type: Transistor Driver Topology: Boost, Flyback Frequency - Switching: 50kHz to 500kHz Control Features: Enable, Frequency Control Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 48% Clock Sync: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN (4x4) Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6401CR - 1048544-ISL6401CR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6401CR
1048544-ISL6401CR
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6401CR 1048544-ISL6401CR
Manufacturer: Intersil Win Source Part Number: 1048544-ISL6401CR Packaging: Tube/Rail Output Type: Transistor Driver Topology: Boost, Flyback Frequency - Switching: 50kHz to 500kHz Control Features: Enable, Frequency Control Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 48% Clock Sync: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN (4x4) Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 1048544-ISL6401CR
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Boost, Flyback
Frequency - Switching: 50kHz to 500kHz
Control Features: Enable, Frequency Control
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 48%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN (4x4)
Purpose: Step-Up, Step-Up/Step-Down
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC DC Switching Controllers - ISL6401CR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
ISL6401CR
DC DC Switching Controllers ISL6401CR
Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-QFN (4x4)

Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-QFN (4x4)

Buy Now Datasheet
DC DC Switching Controllers - ISL6401CR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
ISL6401CR
DC DC Switching Controllers ISL6401CR
Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-QFN (4x4)

Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-QFN (4x4)

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - ISL6401CR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
ISL6401CR
PMIC - Voltage Regulators - DC DC Switching Controllers ISL6401CR
IC REG CTRLR BOOST/FLYBACK 16QFN

IC REG CTRLR BOOST/FLYBACK 16QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1048544-ISL6401CR ISL6401CR ISL6401CR
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6401CR DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Boost, Flyback
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type Other; 16-QFN (4x4) Other; 16-VQFN Exposed Pad
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed; Obsolete
Special Features Multiple Outputs; Synchronous Rectification; Enable, Frequency Control Enable, Frequency Control
Unlock Full Specs
to access all available technical data

Similar Products

Wide Input Voltage Adj Frequency 3.5 Amp Buck Reg - A8586KLJTR-T-1 - Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 8-Pin SOIC
View Details
7 suppliers
Switching Regulators - 1882980 - RS Components, Ltd.
Specs
Package Type Other; Smd
Efficiency 84 %
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Power Management IC - 748-ICE3BR2565JFXKSA2 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
fsw 67 kHz
Duty Cycle 75
View Details