Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6401CBZ ISL6401CBZ

Description
Manufacturer: Intersil Win Source Part Number: 103189-ISL6401CBZ Output Type: Transistor Driver Topology: Boost, Flyback Frequency - Switching: 50kHz to 500kHz Control Features: Enable, Frequency Control Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 48% Clock Sync: Yes Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-SOIC Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Intersil Win Source Part Number: 103189-ISL6401CBZ Output Type: Transistor Driver Topology: Boost, Flyback Frequency - Switching: 50kHz to 500kHz Control Features: Enable, Frequency Control Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 48% Clock Sync: Yes Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-SOIC Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL6401CBZ is a low power, adjustable frequency pulse width modulating (PWM) current mode controller designed for various DC/DC conversion applications, including boost and flyback configurations. It is particularly optimized for use in ringing Subscriber Line Interface Circuits (SLICs) and provides a cost-effective solution for ring and talk power supplies. This device features an integrated inverter for negative voltage regulation, internal soft-start to minimize startup stress, and peak current mode control for effective handling of ring trip transients and overcurrent protection. The operating frequency can be adjusted between 50kHz and 600kHz, and it includes a synchronization input for locking the oscillator to an external clock, which is beneficial for noise-sensitive applications. The ISL6401CBZ operates with a typical starting supply current of 100µA and a quiescent current of 55µA in shutdown mode. It is available in a 14-lead SOIC package and is RoHS compliant. Applications include VoIP/VoDSL ringer and off-hook voltage generators, multi-output flyback supplies, and various communication devices.

Datasheet Summary
Powered by GS/AI

The ISL6401CBZ is a low power, adjustable frequency pulse width modulating (PWM) current mode controller designed for various DC/DC conversion applications, including boost and flyback configurations. It is particularly optimized for use in ringing Subscriber Line Interface Circuits (SLICs) and provides a cost-effective solution for ring and talk power supplies. This device features an integrated inverter for negative voltage regulation, internal soft-start to minimize startup stress, and peak current mode control for effective handling of ring trip transients and overcurrent protection. The operating frequency can be adjusted between 50kHz and 600kHz, and it includes a synchronization input for locking the oscillator to an external clock, which is beneficial for noise-sensitive applications. The ISL6401CBZ operates with a typical starting supply current of 100µA and a quiescent current of 55µA in shutdown mode. It is available in a 14-lead SOIC package and is RoHS compliant. Applications include VoIP/VoDSL ringer and off-hook voltage generators, multi-output flyback supplies, and various communication devices.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6401CBZ - 103189-ISL6401CBZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6401CBZ
103189-ISL6401CBZ
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6401CBZ 103189-ISL6401CBZ
Manufacturer: Intersil Win Source Part Number: 103189-ISL6401CBZ Output Type: Transistor Driver Topology: Boost, Flyback Frequency - Switching: 50kHz to 500kHz Control Features: Enable, Frequency Control Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 48% Clock Sync: Yes Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-SOIC Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 103189-ISL6401CBZ
Output Type: Transistor Driver
Topology: Boost, Flyback
Frequency - Switching: 50kHz to 500kHz
Control Features: Enable, Frequency Control
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 48%
Clock Sync: Yes
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-SOIC
Purpose: Step-Up, Step-Up/Step-Down
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - ISL6401CBZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
ISL6401CBZ
PMIC - Voltage Regulators - DC DC Switching Controllers ISL6401CBZ
IC REG CTRLR BOOST/FLYBK 14SOIC

IC REG CTRLR BOOST/FLYBK 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - ISL6401CBZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
ISL6401CBZ
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers ISL6401CBZ
SWITCHING CONTROLLER

SWITCHING CONTROLLER

Supplier's Site
DC DC Switching Controllers - ISL6401CBZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
ISL6401CBZ
DC DC Switching Controllers ISL6401CBZ
Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 14-SOIC

Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 14-SOIC

Buy Now Datasheet
DC DC Switching Controllers - ISL6401CBZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
ISL6401CBZ
DC DC Switching Controllers ISL6401CBZ
Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 14-SOIC

Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 14-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 103189-ISL6401CBZ ISL6401CBZ ISL6401CBZ ISL6401CBZ
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6401CBZ PMIC - Voltage Regulators - DC DC Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Boost, Flyback
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type SOIC; Other; 14-SOIC SOIC SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Special Features Multiple Outputs; Synchronous Rectification; Enable, Frequency Control Enable, Frequency Control
fsw 50 to 500 kHz 50 to 500 kHz 50 to 500 kHz 50 to 500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

LM20134 2.95-5.5V, 4A, Current Mode Synchronous Buck Regulator with Input Sync and Optional Automotive Grade - LM20134MHE/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
9 suppliers
Switching Regulators - 1672719 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 96 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1142683-IP2003TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; Tape & Reel (TR)
View Details
3 suppliers