IC REG CTRLR BOOST/FLYBK 14SOIC
Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 14-SOIC
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6401CBZ-T | ISL6401CBZ-T |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Special Features | Enable, Frequency Control | |
| fsw | 50 to 500 kHz | 50 to 500 kHz |
| Duty Cycle | 48 | 48 |
| Output Voltage Type | Fixed; Transistor Driver |