IC REG CTRLR BOOST/FLYBK 14SOIC
SWITCHING CONTROLLER
Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 14-SOIC
Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 14-SOIC
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6401CB | ISL6401CB | ISL6401CB |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers |
| Special Features | Enable, Frequency Control | ||
| fsw | 50 to 500 kHz | 50 to 500 kHz | 50 to 500 kHz |
| Duty Cycle | 48 | 48 | |
| Package Type | SOIC | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) |