Renesas Electronics Corporation Input Voltage Renesas ISL6398IRTZ.

Description
Input Voltage:5.25V; Output Voltage:3.04V; Output Current:180A; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Controller IC Case Style:TQFN; No. of Pins:40Pins; Frequency:2.025MHz; Operating Temperature Min:-40°C RoHS Compliant: Yes
Description
Input Voltage:5.25V; Output Voltage:3.04V; Output Current:180A; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Controller IC Case Style:TQFN; No. of Pins:40Pins; Frequency:2.025MHz; Operating Temperature Min:-40°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Input Voltage Renesas - 23AC5889 - Newark, An Avnet Company
Chicago, IL, United States
Input Voltage Renesas
23AC5889
Input Voltage Renesas 23AC5889
Input Voltage:5.25V; Output Voltage:3.04V; Output Current:180A; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Controller IC Case Style:TQFN; No. of Pins:40Pins; Frequency:2.025MHz; Operating Temperature Min:-40°C RoHS Compliant: Yes

Input Voltage:5.25V; Output Voltage:3.04V; Output Current:180A; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Controller IC Case Style:TQFN; No. of Pins:40Pins; Frequency:2.025MHz; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 23AC5889
Product Name Input Voltage Renesas
Product Pulse Width Modulation Drive
Operating Temperature -40 C (-40 F)
AC Input 5 to 5 volts
DC Input 5 to 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Motor Control System - IMPULSE®•G+ Mini - Columbus McKinnon Corporation
Specs
Setup Other; 120 Volt control voltage interface card
Operating Mode Other; Pulse feedback
Communication Ethernet (optional feature); RS422; RS485
View Details
G7 Three-Level AC Drive (VFD), 480V 3-Phase, 3 HP, 6.2 A - CIMR-G7U42P21 - Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed; Inverter; High Frequency; Pulse Width Modulation Drive
Axes 1.0
Motor / System Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
View Details
Speed Controller/Universal ESC for Sensored BLDC Motor - S17-112503H - Constar Motion Co., Ltd
Specs
Motor / System DC Brushless
DC Input 11 to 25 volts
Continuous Current 3 amps
View Details