IC REG CTRLR BUCK PMBUS 40QFN
Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 40-TQFN (5x5)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6398IRTZ-TS2705 | ISL6398IRTZ-TS2705 |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Special Features | Enable, Frequency Control, Soft Start | |
| fsw | 120 to 2025 kHz | 120 to 2025 kHz |
| Duty Cycle | 98 | 98 |
| Output Voltage Type | Fixed; PWM Signal |