Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 40-TQFN (5x5)
Win Source Part Number: 1149108-ISL6398IRTZ-
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: PWM Signal
Function: Step-Down
Topology: Buck
Frequency - Switching: 120kHz ~ 2.025MHz
Number of Outputs: 6
Output Configuration: Positive
Synchronous Rectifier: No
Serial Interfaces: I2C, PMBus, SMBus
Output Phases: 6
Duty Cycle (Max): 98%
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-TQFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 4.75V ~ 5.25V
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: ISL6398
IC REG CTRLR BUCK PMBUS 40QFN
Switching Controllers 6 phase green digita l hybrid controller
Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 40-TQFN (5x5)
IC REG CTRLR BUCK PMBUS 40QFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6398IRTZ-TK-ND | 1149108-ISL6398IRTZ-TK | ISL6398IRTZ-TK | ISL6398IRTZ-TK | ISL6398IRTZ-TK | ISL6398IRTZ-TK |
| Product Name | DC DC Switching Controllers | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | |||
| Package Type | Other; 40-VFQFN Exposed Pad | Other; Tape & Reel (TR) | Other; 40-VFQFN Exposed Pad | Other; 40-VFQFN Exposed Pad | ||
| fsw | 120 to 2025 kHz | 120 to 2025 kHz | 120 to 2025 kHz | 120 to 2025 kHz | 120 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Output Voltage Type | PWM Signal | Fixed; PWM Signal |