Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6398IRTZ-T ISL6398IRTZ-T

Description
Manufacturer: Intersil Win Source Part Number: 777381-ISL6398IRTZ-T Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 40-VFQFN Exposed Pad Output Type: PWM Signal Function: Step-Down Topology: Buck Frequency - Switching: 120kHz ~ 2.025MHz Supply Voltage: 4.75 V ~ 5.25 V Number of Outputs: 6 Output Configuration: Positive Synchronous Rectifier: No Serial Interfaces: I2C, PMBus, SMBus Family Name: ISL6398 Output Phases: 6 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-TQFN (5x5) Duty Cycle (Maximum): 98% Alternative Parts (Cross-Reference): ISL6398IRTZ; ISL6398HRTZ; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Malaysia , Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 777381-ISL6398IRTZ-T Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 40-VFQFN Exposed Pad Output Type: PWM Signal Function: Step-Down Topology: Buck Frequency - Switching: 120kHz ~ 2.025MHz Supply Voltage: 4.75 V ~ 5.25 V Number of Outputs: 6 Output Configuration: Positive Synchronous Rectifier: No Serial Interfaces: I2C, PMBus, SMBus Family Name: ISL6398 Output Phases: 6 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-TQFN (5x5) Duty Cycle (Maximum): 98% Alternative Parts (Cross-Reference): ISL6398IRTZ; ISL6398HRTZ; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Malaysia , Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6398IRTZ-T - 777381-ISL6398IRTZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6398IRTZ-T
777381-ISL6398IRTZ-T
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6398IRTZ-T 777381-ISL6398IRTZ-T
Manufacturer: Intersil Win Source Part Number: 777381-ISL6398IRTZ-T Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 40-VFQFN Exposed Pad Output Type: PWM Signal Function: Step-Down Topology: Buck Frequency - Switching: 120kHz ~ 2.025MHz Supply Voltage: 4.75 V ~ 5.25 V Number of Outputs: 6 Output Configuration: Positive Synchronous Rectifier: No Serial Interfaces: I2C, PMBus, SMBus Family Name: ISL6398 Output Phases: 6 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-TQFN (5x5) Duty Cycle (Maximum): 98% Alternative Parts (Cross-Reference): ISL6398IRTZ; ISL6398HRTZ; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Malaysia , Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 777381-ISL6398IRTZ-T
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 40-VFQFN Exposed Pad
Output Type: PWM Signal
Function: Step-Down
Topology: Buck
Frequency - Switching: 120kHz ~ 2.025MHz
Supply Voltage: 4.75 V ~ 5.25 V
Number of Outputs: 6
Output Configuration: Positive
Synchronous Rectifier: No
Serial Interfaces: I2C, PMBus, SMBus
Family Name: ISL6398
Output Phases: 6
Categories: Integrated Circuits (ICs)
Manufacturer Package: 40-TQFN (5x5)
Duty Cycle (Maximum): 98%
Alternative Parts (Cross-Reference): ISL6398IRTZ; ISL6398HRTZ;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Malaysia , Taiwan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Switching Controllers - ISL6398IRTZ-TDKR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
ISL6398IRTZ-TDKR-ND
DC DC Switching Controllers ISL6398IRTZ-TDKR-ND
Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 40-TQFN (5x5)

Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 40-TQFN (5x5)

Buy Now Datasheet
DC DC Switching Controllers - ISL6398IRTZ-TCT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
ISL6398IRTZ-TCT-ND
DC DC Switching Controllers ISL6398IRTZ-TCT-ND
Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 40-TQFN (5x5)

Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 40-TQFN (5x5)

Buy Now Datasheet
DC DC Switching Controllers - ISL6398IRTZ-TTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
ISL6398IRTZ-TTR-ND
DC DC Switching Controllers ISL6398IRTZ-TTR-ND
Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 40-TQFN (5x5)

Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 40-TQFN (5x5)

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - ISL6398IRTZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
ISL6398IRTZ-T
PMIC - Voltage Regulators - DC DC Switching Controllers ISL6398IRTZ-T
IC REG CTRLR BUCK PMBUS 40TQFN

IC REG CTRLR BUCK PMBUS 40TQFN

Supplier's Site Datasheet
DC DC Switching Controllers - ISL6398IRTZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
ISL6398IRTZ-T
DC DC Switching Controllers ISL6398IRTZ-T
Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 40-TQFN (5x5)

Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 40-TQFN (5x5)

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
ISL6398IRTZ-T
Switching Controllers ISL6398IRTZ-T
Switching Controllers 6 phase green digital hybrid controller with PMBUS; 40ld 5x5

Switching Controllers 6 phase green digital hybrid controller with PMBUS; 40ld 5x5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 777381-ISL6398IRTZ-T ISL6398IRTZ-TDKR-ND ISL6398IRTZ-T ISL6398IRTZ-T ISL6398IRTZ-T
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6398IRTZ-T DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers Switching Controllers
Configuration / Function Buck Buck
Output Voltage Type PWM Signal Fixed; PWM Signal
Package Type Other; 40-VFQFN Exposed Pad Other; 40-VFQFN Exposed Pad Other; 40-VFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
fsw 120 to 2025 kHz 120 to 2025 kHz 120 to 2025 kHz 120 to 2025 kHz
Unlock Full Specs
to access all available technical data