Renesas Electronics Corporation DC DC Switching Controllers ISL6398HRTZ

Description
Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 40-TQFN (5x5)
Request a Quote Datasheet
Description
Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 40-TQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - ISL6398HRTZ-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
ISL6398HRTZ-ND
DC DC Switching Controllers ISL6398HRTZ-ND
Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 40-TQFN (5x5)

Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 40-TQFN (5x5)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6398HRTZ - 875730-ISL6398HRTZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6398HRTZ
875730-ISL6398HRTZ
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6398HRTZ 875730-ISL6398HRTZ
Manufacturer: Renesas Electronics America Win Source Part Number: 875730-ISL6398HRTZ Operating Temperature Range: -10°C ~ 100°C (TA) Features: Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 40-TQFN (5x5) Package: 40-VFQFN Exposed Pad Package: Tube Mounting: Surface Mount Supply Voltage: 4.75V ~ 5.25V Family Name: ISL6398 Categories: Integrated Circuits (ICs) Case / Package: 40-TQFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 875730-ISL6398HRTZ
Operating Temperature Range: -10°C ~ 100°C (TA)
Features: Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 40-TQFN (5x5)
Package: 40-VFQFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Supply Voltage: 4.75V ~ 5.25V
Family Name: ISL6398
Categories: Integrated Circuits (ICs)
Case / Package: 40-TQFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - ISL6398HRTZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
ISL6398HRTZ
PMIC - Voltage Regulators - DC DC Switching Controllers ISL6398HRTZ
IC REG CTRLR BUCK PMBUS 40QFN

IC REG CTRLR BUCK PMBUS 40QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
ISL6398HRTZ
Switching Controllers ISL6398HRTZ
Switching Controllers 6 phase green digital hybrid controller with PMBUS; 40ld 5x5

Switching Controllers 6 phase green digital hybrid controller with PMBUS; 40ld 5x5

Buy Now Datasheet
DC DC Switching Controllers - ISL6398HRTZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
ISL6398HRTZ
DC DC Switching Controllers ISL6398HRTZ
Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 40-TQFN (5x5)

Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 40-TQFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number ISL6398HRTZ-ND 875730-ISL6398HRTZ ISL6398HRTZ ISL6398HRTZ ISL6398HRTZ
Product Name DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6398HRTZ PMIC - Voltage Regulators - DC DC Switching Controllers Switching Controllers DC DC Switching Controllers
Configuration / Function Buck
Package Type Other; 40-VFQFN Exposed Pad Other; 40-TQFN (5x5) Other; 40-VFQFN Exposed Pad
fsw 120 to 2025 kHz 120 to 2025 kHz 120 to 2025 kHz
Operating Temperature -10 to 100 C (14 to 212 F) -10 to 100 C (14 to 212 F) -10 to 100 C (14 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tube
fsw 100 kHz
Duty Cycle 72
View Details
Switching Regulators - 1689544 - RS Components, Ltd.
Specs
Configuration / Function Buck; Boost
Output Voltage Type Adjustable / Variable
Package Type Other; Msop-8ep
View Details