Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 40-TQFN (5x5)
IC REG CTRLR BUCK PMBUS 40QFN
Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 40-TQFN (5x5)
Switching Controllers 6 phase green digita l hybrid controller
IC REG CTRLR BUCK PMBUS 40QFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6398HRTZ-TK-ND | ISL6398HRTZ-TK | ISL6398HRTZ-TK | ISL6398HRTZ-TK | ISL6398HRTZ-TK |
| Product Name | DC DC Switching Controllers | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | ||||
| Package Type | Other; 40-VFQFN Exposed Pad | Other; 40-VFQFN Exposed Pad | |||
| fsw | 120 to 2025 kHz | 120 to 2025 kHz | 120 to 2025 kHz | 120 to 2025 kHz | |
| Operating Temperature | -10 to 100 C (14 to 212 F) | -10 to 100 C (14 to 212 F) | -10 to 100 C (14 to 212 F) |