Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 710558-ISL6398HRTZ-T
Packaging: Tape and Reel
Output Type: PWM Signal
Function: Step-Down
Topology: Buck
Supply Voltage: 4.75V ~ 5.25V
Number of Outputs: 6
Serial Interfaces: I2C, PMBus, SMBus
Output Phases: 6
Categories: Integrated Circuits
Supplier Device Package: 40-TQFN (5x5)
Temperature Range - Operating: -10°C ~ 100°C
Manufacturer Package: 40-VFQFN Exposed Pad
Duty Cycle (Maximum): 98%
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 6,000
MSL Level: 3 (168 Hours)
Switching Frequency: 120kHz ~ 2.025MHz
Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 40-TQFN (5x5)
Switching Controllers 6 phase green digital hybrid controller with PMBUS; 40ld 5x5
IC REG CTRLR BUCK PMBUS 40QFN
Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 40-TQFN (5x5)
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 710558-ISL6398HRTZ-T | ISL6398HRTZ-T-ND | ISL6398HRTZ-T | ISL6398HRTZ-T | ISL6398HRTZ-T |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6398HRTZ-T | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | PWM Signal | Fixed; PWM Signal | |||
| Package Type | Other; 40-VFQFN Exposed Pad | Other; 40-VFQFN Exposed Pad | Other; 40-VFQFN Exposed Pad | ||
| Special Features | Multiple Outputs | ||||
| fsw | 120 to 2025 kHz | 120 to 2025 kHz | 120 to 2025 kHz | 120 to 2025 kHz |