Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6388IRTZ ISL6388IRTZ

Description
Manufacturer: Intersil Win Source Part Number: 1048540-ISL6388IRTZ Packaging: Tube/Rail Applications: Controller, Intel VR12, VR12.5 Mounting: SMD (SMT) Voltage - Input: 4.5 V to 14 V Number of Outputs: 1 Output Voltage: 0.25 V to 3.04 V Categories: Integrated Circuits Status: Active Case / Package: 40-TQFN (5x5) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 1048540-ISL6388IRTZ Packaging: Tube/Rail Applications: Controller, Intel VR12, VR12.5 Mounting: SMD (SMT) Voltage - Input: 4.5 V to 14 V Number of Outputs: 1 Output Voltage: 0.25 V to 3.04 V Categories: Integrated Circuits Status: Active Case / Package: 40-TQFN (5x5) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6388IRTZ - 1048540-ISL6388IRTZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6388IRTZ
1048540-ISL6388IRTZ
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6388IRTZ 1048540-ISL6388IRTZ
Manufacturer: Intersil Win Source Part Number: 1048540-ISL6388IRTZ Packaging: Tube/Rail Applications: Controller, Intel VR12, VR12.5 Mounting: SMD (SMT) Voltage - Input: 4.5 V to 14 V Number of Outputs: 1 Output Voltage: 0.25 V to 3.04 V Categories: Integrated Circuits Status: Active Case / Package: 40-TQFN (5x5) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 1048540-ISL6388IRTZ
Packaging: Tube/Rail
Applications: Controller, Intel VR12, VR12.5
Mounting: SMD (SMT)
Voltage - Input: 4.5 V to 14 V
Number of Outputs: 1
Output Voltage: 0.25 V to 3.04 V
Categories: Integrated Circuits
Status: Active
Case / Package: 40-TQFN (5x5)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-ISL6388IRTZ
Power Management IC 750-ISL6388IRTZ
IC REG CTRLR INTEL 1OUT 40TQFN Product overview: ISL6388IRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6388IRTZ can be used for catalog matching and distributor lookup.

IC REG CTRLR INTEL 1OUT 40TQFN Product overview: ISL6388IRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6388IRTZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL6388IRTZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL6388IRTZ
PMIC - Voltage Regulators - Special Purpose ISL6388IRTZ
IC REG CTRLR INTEL 1OUT 40TQFN

IC REG CTRLR INTEL 1OUT 40TQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number 1048540-ISL6388IRTZ 750-ISL6388IRTZ ISL6388IRTZ
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6388IRTZ Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type Other; 40-TQFN (5x5) Other; Tube Other; 40-VFQFN Exposed Pad
Special Features Multiple Outputs
Output Voltage 0.2500 to 3.04 volts 3.04 volts
Unlock Full Specs
to access all available technical data