Manufacturer: Renesas Electronics America
Win Source Part Number: 921924-ISL6388IRTZ-T
Features: series Controller, Intel VR12, VR12.5 Voltage Regulator IC 1 Output 40-TQFN (5x5)
Package: Reel - TR
Package: 40-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: ISL6388
Categories: Integrated Circuits (ICs)
Case / Package: 40-TQFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG CTRLR INTEL 1OUT 40TQFN Product overview: ISL6388IRTZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6388IRTZ-T can be used for catalog matching and distributor lookup.
IC REG CTRLR INTEL 1OUT 40TQFN
Switching Controllers 6 phase VR12 / VR12.5 digital hybrid controller with PMBUS;
IC REG CTRLR INTEL 1OUT 40TQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 921924-ISL6388IRTZ-T | 750-ISL6388IRTZ-T | ISL6388IRTZ-T | ISL6388IRTZ-T | ISL6388IRTZ-T |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6388IRTZ-T | Power Management IC | Special Purpose Regulators | Switching Controllers | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; 40-TQFN (5x5) | Other; Tape & Reel (TR) | Other; 40-VFQFN Exposed Pad | Other; 40-VFQFN Exposed Pad |