Renesas Electronics Corporation Special Purpose Regulators ISL6377IRZ

Description
Robust Ripple Regulator™ (R3) Controller, AMD Fusion™ CPU GPU Voltage Regulator IC 2 Output 48-QFN (6x6)
Description
Robust Ripple Regulator™ (R3) Controller, AMD Fusion™ CPU GPU Voltage Regulator IC 2 Output 48-QFN (6x6)
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL6377IRZ is a multiphase PWM regulator designed specifically for AMD Fusion CPUs and GPUs, compliant with the SVI 2.0 serial data bus interface. It features a dual output controller capable of supporting two voltage regulators, with three integrated gate drivers and the option for three external drivers, allowing for flexible configurations. The Core voltage regulator can operate in 1-, 2-, 3-, or 4-phase modes, while the Northbridge voltage regulator supports 1- or 2-phase configurations. This regulator utilizes Intersil's Robust Ripple Regulator (R3) technology, which enhances transient response and efficiency by automatically adjusting the switching frequency during load changes. Key specifications include a voltage output range of 0.5V to 1.55V with 0.5% system accuracy over temperature, and support for various current sensing methods, including lossless inductor DCR sensing and precision resistor sensing. Additional features include remote voltage sensing, adjustable switching frequency, overcurrent protection, and a small footprint in a 48-lead 6x6 QFN package. The ISL6377IRZ is suitable for applications in desktop computers requiring efficient power management for high-performance CPUs and GPUs.

Datasheet Summary
Powered by GS/AI

The ISL6377IRZ is a multiphase PWM regulator designed specifically for AMD Fusion CPUs and GPUs, compliant with the SVI 2.0 serial data bus interface. It features a dual output controller capable of supporting two voltage regulators, with three integrated gate drivers and the option for three external drivers, allowing for flexible configurations. The Core voltage regulator can operate in 1-, 2-, 3-, or 4-phase modes, while the Northbridge voltage regulator supports 1- or 2-phase configurations. This regulator utilizes Intersil's Robust Ripple Regulator (R3) technology, which enhances transient response and efficiency by automatically adjusting the switching frequency during load changes. Key specifications include a voltage output range of 0.5V to 1.55V with 0.5% system accuracy over temperature, and support for various current sensing methods, including lossless inductor DCR sensing and precision resistor sensing. Additional features include remote voltage sensing, adjustable switching frequency, overcurrent protection, and a small footprint in a 48-lead 6x6 QFN package. The ISL6377IRZ is suitable for applications in desktop computers requiring efficient power management for high-performance CPUs and GPUs.

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Regulators - ISL6377IRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Regulators
ISL6377IRZ
Special Purpose Regulators ISL6377IRZ
Robust Ripple Regulator™ (R3) Controller, AMD Fusion™ CPU GPU Voltage Regulator IC 2 Output 48-QFN (6x6)

Robust Ripple Regulator™ (R3) Controller, AMD Fusion™ CPU GPU Voltage Regulator IC 2 Output 48-QFN (6x6)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number ISL6377IRZ
Product Name Special Purpose Regulators
Type 48-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897887 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low, Push Pull
View Details
Voltage Reference - ATL432LIAIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 9319DM/B - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details