IC REG CTRLR MULTIPH 2OUT 48QFN Product overview: ISL6377HRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6377HRZ can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 070010-ISL6377HRZ
Packaging: Tube/Rail
Applications: Controller, AMD Fusion CPU GPU
Mounting: SMD (SMT)
Voltage - Input: 10 V to 12.6 V
Number of Outputs: 2
Output Voltage: 0.5 V to 1.55 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 100°C
Case / Package: 48-QFN (6x6)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
IC REG CTRLR MULTIPH 2OUT 48QFN
Switching Controllers Multi-output Control ler for AMD Fusion D
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 750-ISL6377HRZ | 070010-ISL6377HRZ | ISL6377HRZ | ISL6377HRZ |
| Product Name | Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6377HRZ | PMIC - Voltage Regulators - Special Purpose | Switching Controllers |
| Package Type | Other; Tube | Other; 48-QFN (6x6) | Other; 48-VFQFN Exposed Pad | |
| Output Voltage | 0.5000 to 1.55 volts | 0.5000 to 1.55 volts | ||
| IOUT | 4 amps | |||
| fsw | 100 to 25000 kHz |