Renesas Electronics Corporation Input Voltage Renesas ISL6376IRZ

Description
Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Controller IC Case Style:QFN; No. of Pins:48Pins; Frequency:2MHz; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
Datasheet
Description
Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Controller IC Case Style:QFN; No. of Pins:48Pins; Frequency:2MHz; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Input Voltage Renesas - 94W8227 - Newark, An Avnet Company
Chicago, IL, United States
Input Voltage Renesas
94W8227
Input Voltage Renesas 94W8227
Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Controller IC Case Style:QFN; No. of Pins:48Pins; Frequency:2MHz; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Controller IC Case Style:QFN; No. of Pins:48Pins; Frequency:2MHz; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 94W8227
Product Name Input Voltage Renesas
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMS-ST-C8-7-G2 - Festo Corporation
Specs
PC-Based Bus Other; Profibus DP CANopen
Communication Plug Sub-D 9-pin
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Reference Class Digital Piezo Controller - E-754 - PI (Physik Instrumente) L.P.
Specs
Resolution 19 bits
Axes 1.0
Setup Computer
View Details
ENCL 251A Controller SMC-3 - 150C-D25JCD-3-4RG-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 149229 watts
View Details