IC REG CTRLR INTEL 1OUT 48QFN Product overview: ISL6376IRZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6376IRZ-T can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 777380-ISL6376IRZ-T
Packaging: Reel package
Package: 48-VFQFN Exposed Pad
Applications: Controller, Intel VR12, VR12.5
Mounting: SMD
Voltage - Output: 0.25 V ~ 3.04 V
Voltage - Input: 4.75 V ~ 5.25 V
Number of Outputs: 1
Family Name: ISL6376
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-QFN (6x6)
Alternative Parts (Cross-Reference): L6566B; L6566BTR; ISL6376IRZ;
Introduction Date: May 26, 2013
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
IC REG CTRLR INTEL 1OUT 48QFN
Switching Controllers EAPP PWM Cntlr Digital Pwr Mngmnt
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 750-ISL6376IRZ-T | 777380-ISL6376IRZ-T | ISL6376IRZ-T | ISL6376IRZ-T |
| Product Name | Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6376IRZ-T | PMIC - Voltage Regulators - Special Purpose | Switching Controllers |
| Package Type | Other; Tape & Reel (TR) | Other; 48-VFQFN Exposed Pad | Other; 48-VFQFN Exposed Pad |