Manufacturer: Renesas Electronics America
Win Source Part Number: 848471-ISL6376CRZ-T
Features: series Voltage Regulator IC Output
Package: Reel - TR
Family Name: ISL6376
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG CTRLR INTEL 1OUT 48QFN Product overview: ISL6376CRZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6376CRZ-T can be used for catalog matching and distributor lookup.
Switching Controllers EAPP PWM Cntlr Digital Pwr Mngmnt
IC REG CTRLR INTEL 1OUT 48QFN
IC REG 1-6 PHASE CTRLT VR 48QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 848471-ISL6376CRZ-T | 750-ISL6376CRZ-T | ISL6376CRZ-T | ISL6376CRZ-T | 391-ISL6376CRZ-T |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6376CRZ-T | Power Management IC | Switching Controllers | PMIC - Voltage Regulators - Special Purpose | IC REG 1-6 PHASE CTRLT VR 48QFN |
| Package Type | Other; Reel - TR | Other; Tape & Reel (TR) | Other; 48-VFQFN Exposed Pad | Other; QFN |