Renesas Electronics Corporation Input Voltage Renesas ISL6375CRTZ

Description
Input Voltage:-; Output Voltage:-; Output Current:-; Controller IC Case Style:TQFN; No. of Pins:40Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; MSL:- RoHS Compliant: Yes
Datasheet
Description
Input Voltage:-; Output Voltage:-; Output Current:-; Controller IC Case Style:TQFN; No. of Pins:40Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Input Voltage Renesas - 94W8221 - Newark, An Avnet Company
Chicago, IL, United States
Input Voltage Renesas
94W8221
Input Voltage Renesas 94W8221
Input Voltage:-; Output Voltage:-; Output Current:-; Controller IC Case Style:TQFN; No. of Pins:40Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; MSL:- RoHS Compliant: Yes

Input Voltage:-; Output Voltage:-; Output Current:-; Controller IC Case Style:TQFN; No. of Pins:40Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 94W8221
Product Name Input Voltage Renesas
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - DRV10987DPWP - Quarktwin Technology Ltd.
Specs
Motor / System DC Brushless; Brushless DC (BLDC)
Communication Analog, I²C, PWM
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Motor Controllers - 2208457 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Input 440 volts
DC Input 440 volts
Power 4000 watts
View Details
EtherCAT SERVOPACKs - SGD7S-590AA0A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Configuration Panel Mount; Other; Wall Mount
View Details