Renesas Electronics Corporation Special Purpose Regulators ISL6374IRTZ

Description
- Controller, Intel VR12, VR12.5 Voltage Regulator IC 1 Output 40-QFN (6x6)
Description
- Controller, Intel VR12, VR12.5 Voltage Regulator IC 1 Output 40-QFN (6x6)
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL6374IRTZ is a hybrid digital 4-phase PWM controller designed for Intel VR12.5/VR12 voltage regulation, suitable for microprocessor core and memory applications. It features Intersil's proprietary Enhanced Active Pulse Positioning (EAPP) modulation scheme, which allows for fast transient response with fewer output capacitors. The controller supports 1 to 4-phase operation and includes auto phase shedding for improved efficiency at light loads. Key specifications include differential remote voltage sensing, ±0.5% closed-loop system accuracy, and programmable current sensing options. The ISL6374 also offers features such as droop control, average overcurrent protection, and integrated thermal monitoring. It operates at frequencies up to 2MHz per phase and is RoHS compliant. This product is particularly beneficial for applications requiring precise voltage regulation and efficient power management.

Datasheet Summary
Powered by GS/AI

The ISL6374IRTZ is a hybrid digital 4-phase PWM controller designed for Intel VR12.5/VR12 voltage regulation, suitable for microprocessor core and memory applications. It features Intersil's proprietary Enhanced Active Pulse Positioning (EAPP) modulation scheme, which allows for fast transient response with fewer output capacitors. The controller supports 1 to 4-phase operation and includes auto phase shedding for improved efficiency at light loads. Key specifications include differential remote voltage sensing, ±0.5% closed-loop system accuracy, and programmable current sensing options. The ISL6374 also offers features such as droop control, average overcurrent protection, and integrated thermal monitoring. It operates at frequencies up to 2MHz per phase and is RoHS compliant. This product is particularly beneficial for applications requiring precise voltage regulation and efficient power management.

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Regulators - ISL6374IRTZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Regulators
ISL6374IRTZ
Special Purpose Regulators ISL6374IRTZ
- Controller, Intel VR12, VR12.5 Voltage Regulator IC 1 Output 40-QFN (6x6)

- Controller, Intel VR12, VR12.5 Voltage Regulator IC 1 Output 40-QFN (6x6)

Buy Now Datasheet
Special Purpose Regulators - ISL6374IRTZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Regulators
ISL6374IRTZ
Special Purpose Regulators ISL6374IRTZ
- Controller, Intel VR12, VR12.5 Voltage Regulator IC 1 Output 40-TQFN (5x5)

- Controller, Intel VR12, VR12.5 Voltage Regulator IC 1 Output 40-TQFN (5x5)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number ISL6374IRTZ
Product Name Special Purpose Regulators
Type 40-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922401 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active Low, Active High, Push Pull
View Details
BQ20Z90-V150 SBS v1.1 Compliant Gas Gauge for Use With the bq29330 - BQ20Z90DBT-V150 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
PMIC - Supervisors - ADM1816-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details