Input Voltage:-; Output Voltage:-; Output Current:-; Controller IC Case Style:TQFN; No. of Pins:40Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Motor Controllers |
| Product Number | 94W8219 |
| Product Name | Input Voltage Renesas |
| Product | Pulse Width Modulation Drive |