Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6373CRTZ ISL6373CRTZ

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875727-ISL6373CRTZ Operating Temperature Range: 0°C ~ 70°C Features: series Controller, Intel VR12, VR12.5 Voltage Regulator IC 1 Output 40-TQFN (5x5) Package: Tube Package: 40-VFQFN Exposed Pad Mounting: Surface Mount Family Name: ISL6373 Categories: Integrated Circuits (ICs) Case / Package: 40-TQFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875727-ISL6373CRTZ Operating Temperature Range: 0°C ~ 70°C Features: series Controller, Intel VR12, VR12.5 Voltage Regulator IC 1 Output 40-TQFN (5x5) Package: Tube Package: 40-VFQFN Exposed Pad Mounting: Surface Mount Family Name: ISL6373 Categories: Integrated Circuits (ICs) Case / Package: 40-TQFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6373CRTZ - 875727-ISL6373CRTZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6373CRTZ
875727-ISL6373CRTZ
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6373CRTZ 875727-ISL6373CRTZ
Manufacturer: Renesas Electronics America Win Source Part Number: 875727-ISL6373CRTZ Operating Temperature Range: 0°C ~ 70°C Features: series Controller, Intel VR12, VR12.5 Voltage Regulator IC 1 Output 40-TQFN (5x5) Package: Tube Package: 40-VFQFN Exposed Pad Mounting: Surface Mount Family Name: ISL6373 Categories: Integrated Circuits (ICs) Case / Package: 40-TQFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 875727-ISL6373CRTZ
Operating Temperature Range: 0°C ~ 70°C
Features: series Controller, Intel VR12, VR12.5 Voltage Regulator IC 1 Output 40-TQFN (5x5)
Package: Tube
Package: 40-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: ISL6373
Categories: Integrated Circuits (ICs)
Case / Package: 40-TQFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-ISL6373CRTZ
Power Management IC 750-ISL6373CRTZ
IC REG CTRLR INTEL 1OUT 40TQFN Product overview: ISL6373CRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6373CRTZ can be used for catalog matching and distributor lookup.

IC REG CTRLR INTEL 1OUT 40TQFN Product overview: ISL6373CRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6373CRTZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL6373CRTZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL6373CRTZ
PMIC - Voltage Regulators - Special Purpose ISL6373CRTZ
IC REG CTRLR INTEL 1OUT 40TQFN

IC REG CTRLR INTEL 1OUT 40TQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
ISL6373CRTZ
Switching Controllers ISL6373CRTZ
Switching Controllers EAPP PWM Cntlr Digital Pwr Mngmnt

Switching Controllers EAPP PWM Cntlr Digital Pwr Mngmnt

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 875727-ISL6373CRTZ 750-ISL6373CRTZ ISL6373CRTZ ISL6373CRTZ
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6373CRTZ Power Management IC PMIC - Voltage Regulators - Special Purpose Switching Controllers
Package Type Other; 40-TQFN (5x5) Other; Tube Other; 40-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data