Renesas Electronics Corporation Input Voltage Renesas ISL6373CRTZ

Description
Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Controller IC Case Style:TQFN; No. of Pins:40Pins; Frequency:2MHz; Operating Temperature Min:0°C; Operating Temperature Max:70°CRoHS Compliant: Yes
Datasheet
Description
Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Controller IC Case Style:TQFN; No. of Pins:40Pins; Frequency:2MHz; Operating Temperature Min:0°C; Operating Temperature Max:70°CRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Input Voltage Renesas - 94W8213 - Newark, An Avnet Company
Chicago, IL, United States
Input Voltage Renesas
94W8213
Input Voltage Renesas 94W8213
Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Controller IC Case Style:TQFN; No. of Pins:40Pins; Frequency:2MHz; Operating Temperature Min:0°C; Operating Temperature Max:70°CRoHS Compliant: Yes

Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Controller IC Case Style:TQFN; No. of Pins:40Pins; Frequency:2MHz; Operating Temperature Min:0°C; Operating Temperature Max:70°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 94W8213
Product Name Input Voltage Renesas
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

DC Motor Controller - M701 - Sensata Technologies
Sensata Technologies
Specs
Communication MOSFET
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Input 24 volts
View Details
A1000 Configured AC Drive - A1C5C125 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
Operating Mode Position
Servo Feedback Resolver; Incremental Encoder; Absolute Encoder
View Details
Motor Controllers - 8209564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase   Single Phase
Power 550 watts
View Details