Renesas Electronics Corporation Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose ISL6373CRTZ-T

Description
Win Source Part Number: 1128477-ISL6373CRTZ- T Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tape & Reel (TR) Applications: Controller, Intel VR12, VR12.5 Standard Package: 6,000 Mounting: SMD (SMT) Voltage - Output: 0.25V ~ 3.04V Voltage - Input: 4.75V ~ 5.25V Number of Outputs: 1 Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-TQFN (5x5) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL6373 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1128477-ISL6373CRTZ- T Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tape & Reel (TR) Applications: Controller, Intel VR12, VR12.5 Standard Package: 6,000 Mounting: SMD (SMT) Voltage - Output: 0.25V ~ 3.04V Voltage - Input: 4.75V ~ 5.25V Number of Outputs: 1 Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-TQFN (5x5) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL6373 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose - 1128477-ISL6373CRTZ-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose
1128477-ISL6373CRTZ-T
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose 1128477-ISL6373CRTZ-T
Win Source Part Number: 1128477-ISL6373CRTZ- T Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tape & Reel (TR) Applications: Controller, Intel VR12, VR12.5 Standard Package: 6,000 Mounting: SMD (SMT) Voltage - Output: 0.25V ~ 3.04V Voltage - Input: 4.75V ~ 5.25V Number of Outputs: 1 Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-TQFN (5x5) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL6373 Product Status: Obsolete

Win Source Part Number: 1128477-ISL6373CRTZ-T
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Package: Tape & Reel (TR)
Applications: Controller, Intel VR12, VR12.5
Standard Package: 6,000
Mounting: SMD (SMT)
Voltage - Output: 0.25V ~ 3.04V
Voltage - Input: 4.75V ~ 5.25V
Number of Outputs: 1
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-TQFN (5x5)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: ISL6373
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-ISL6373CRTZ-T
Power Management IC 750-ISL6373CRTZ-T
IC REG CTRLR INTEL 1OUT 40TQFN Product overview: ISL6373CRTZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6373CRTZ-T can be used for catalog matching and distributor lookup.

IC REG CTRLR INTEL 1OUT 40TQFN Product overview: ISL6373CRTZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6373CRTZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL6373CRTZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL6373CRTZ-T
PMIC - Voltage Regulators - Special Purpose ISL6373CRTZ-T
IC REG CTRLR INTEL 1OUT 40TQFN

IC REG CTRLR INTEL 1OUT 40TQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
ISL6373CRTZ-T
Switching Controllers ISL6373CRTZ-T
Switching Controllers EAPP PWM Cntlr Digital Pwr Mngmnt

Switching Controllers EAPP PWM Cntlr Digital Pwr Mngmnt

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 1128477-ISL6373CRTZ-T 750-ISL6373CRTZ-T ISL6373CRTZ-T ISL6373CRTZ-T
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose Power Management IC PMIC - Voltage Regulators - Special Purpose Switching Controllers
Package Type Other; Tape & Reel (TR) Other; Tape & Reel (TR) Other; 40-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP1148AN-5 - 910599-ADP1148AN-5 - Win Source Electronics
Specs
Configuration / Function Buck
Package Type DIP; Other; 14-PDIP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Voltage Regulators - 2149153 - RS Components, Ltd.
Specs
Configuration / Function Buck; Boost
Output Voltage Type Fixed
Package Type Other; Fc2qfn
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - 1347163-A8670EESTR-T - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; Tape & Reel
View Details
5 suppliers
Infineon Technologies AG
Specs
Package Type Other; Tube/Rail
fsw 67 kHz
Duty Cycle 72
View Details