Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189961-ISL6367IRZ
Packaging: Tray
Mounting Style: SMD
Applications: Controller, Intel IMVP-7, VR12
Voltage - Output: 0.25V ~ 1.52V
Number of Outputs: 2
Categories: Integrated Circuits
Supplier Device Package: 60-QFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 60-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Family Part Number: ISL6367
Manufacturer Pack Quantity: 43
MSL Level: 3 (168 Hours)
Parts Input Voltage (V): 4.75V ~ 5.25V
IC REG IMVP-7 VR12 2OUT 60QFN Product overview: ISL6367IRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6367IRZ can be used for catalog matching and distributor lookup.
IC REG IMVP-7 VR12 2OUT 60QFN
IC REG IMVP-7 VR12 2OUT 60QFN
Switching Controllers VR12 6+1 w/PMBus VIS 25, 60ld 7x7 QFN, IN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1189961-ISL6367IRZ | 750-ISL6367IRZ | ISL6367IRZ | ISL6367IRZ | ISL6367IRZ |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6367IRZ | Power Management IC | Special Purpose Regulators | PMIC - Voltage Regulators - Special Purpose | Switching Controllers |
| Package Type | Other; 60-VFQFN Exposed Pad | Other; Tray | Other; 60-VFQFN Exposed Pad | Other; 60-VFQFN Exposed Pad |