IC REG CTRLR IMVP-7 VR12 2OUT Product overview: ISL6367HIRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6367HIRZ can be used for catalog matching and distributor lookup.
Win Source Part Number: 1065907-ISL6367HIRZ
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Package: Tube
Applications: Controller, Intel IMVP-7, VR12™
Standard Package: 43
Mounting: SMD (SMT)
Voltage - Output: 0.25V ~ 1.52V
Voltage - Input: 4.75V ~ 5.25V
Number of Outputs: 2
Package / Case: 60-VFQFN Exposed Pad
Temperature Range - Operating: -10°C ~ 100°C
Alternative Parts (Cross-Reference): ISL6367HIRZISL6367HI
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: ISL6367
Product Status: Last Time Buy
IC REG CTRLR IMVP-7 VR12 2OUT
Switching Controllers DUAL PWM CONTROLLER- w/SMBus/PMBus/I2C
IC REG CTRLR IMVP-7 VR12 2OUT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 750-ISL6367HIRZ | 1065907-ISL6367HIRZ | ISL6367HIRZ | ISL6367HIRZ | ISL6367HIRZ |
| Product Name | Power Management IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose | PMIC - Voltage Regulators - Special Purpose | Switching Controllers | Special Purpose Regulators |
| Package Type | Other; Tube | Other; Tube | Other; 60-VFQFN Exposed Pad | Other; 60-VFQFN Exposed Pad |