Manufacturer: Renesas Electronics America
Win Source Part Number: 875726-ISL6367HCRZ
Operating Temperature Range: -10°C ~ 100°C
Features: series Controller, Intel IMVP-7, VR12™ Voltage Regulator IC 2 Output 60-QFN (7x7)
Package: 60-VFQFN Exposed Pad
Package: Bulk
Mounting: Surface Mount
Family Name: ISL6367
Categories: Integrated Circuits (ICs)
Case / Package: 60-QFN (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 43
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG IMVP-7 VR12 2OUT 60QFN Product overview: ISL6367HCRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6367HCRZ can be used for catalog matching and distributor lookup.
Switching Controllers DUAL PWM CONTROLLER w/SMBus/PMBus/I2C
IC REG IMVP-7 VR12 2OUT 60QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 875726-ISL6367HCRZ | 750-ISL6367HCRZ | ISL6367HCRZ | ISL6367HCRZ |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6367HCRZ | Power Management IC | Switching Controllers | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; 60-QFN (7x7) | Other; Tube | Other; 60-VFQFN Exposed Pad |