Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6367HCRZ-T ISL6367HCRZ-T

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 804907-ISL6367HCRZ-T Packaging: Reel Mounting Style: SMD Applications: Controller, Intel IMVP-7, VR12 Voltage - Output: 0.25V ~ 1.52V Voltage - Input: 4.75V ~ 5.25V Number of Outputs: 2 Supplier Device Package: 60-QFN (7x7) Temperature Range - Operating: -10°C ~ 100°C Manufacturer Package: 60-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 3 (168 Hours) Part Number Series: ISL6367
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 804907-ISL6367HCRZ-T Packaging: Reel Mounting Style: SMD Applications: Controller, Intel IMVP-7, VR12 Voltage - Output: 0.25V ~ 1.52V Voltage - Input: 4.75V ~ 5.25V Number of Outputs: 2 Supplier Device Package: 60-QFN (7x7) Temperature Range - Operating: -10°C ~ 100°C Manufacturer Package: 60-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 3 (168 Hours) Part Number Series: ISL6367
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6367HCRZ-T - 804907-ISL6367HCRZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6367HCRZ-T
804907-ISL6367HCRZ-T
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6367HCRZ-T 804907-ISL6367HCRZ-T
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 804907-ISL6367HCRZ-T Packaging: Reel Mounting Style: SMD Applications: Controller, Intel IMVP-7, VR12 Voltage - Output: 0.25V ~ 1.52V Voltage - Input: 4.75V ~ 5.25V Number of Outputs: 2 Supplier Device Package: 60-QFN (7x7) Temperature Range - Operating: -10°C ~ 100°C Manufacturer Package: 60-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 3 (168 Hours) Part Number Series: ISL6367

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 804907-ISL6367HCRZ-T
Packaging: Reel
Mounting Style: SMD
Applications: Controller, Intel IMVP-7, VR12
Voltage - Output: 0.25V ~ 1.52V
Voltage - Input: 4.75V ~ 5.25V
Number of Outputs: 2
Supplier Device Package: 60-QFN (7x7)
Temperature Range - Operating: -10°C ~ 100°C
Manufacturer Package: 60-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 3 (168 Hours)
Part Number Series: ISL6367

Buy Now
Singapore, Singapore
Power Management IC
750-ISL6367HCRZ-T
Power Management IC 750-ISL6367HCRZ-T
IC REG IMVP-7 VR12 2OUT 60QFN Product overview: ISL6367HCRZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6367HCRZ-T can be used for catalog matching and distributor lookup.

IC REG IMVP-7 VR12 2OUT 60QFN Product overview: ISL6367HCRZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6367HCRZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Special Purpose Regulators - ISL6367HCRZ-T - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
ISL6367HCRZ-T
Special Purpose Regulators ISL6367HCRZ-T
IC REG IMVP-7 VR12 2OUT 60QFN

IC REG IMVP-7 VR12 2OUT 60QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
ISL6367HCRZ-T
Switching Controllers ISL6367HCRZ-T
Switching Controllers DUAL PWM CONTROLLER w/SMBus/PMBus/I2C

Switching Controllers DUAL PWM CONTROLLER w/SMBus/PMBus/I2C

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL6367HCRZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL6367HCRZ-T
PMIC - Voltage Regulators - Special Purpose ISL6367HCRZ-T
IC REG IMVP-7 VR12 2OUT 60QFN

IC REG IMVP-7 VR12 2OUT 60QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number 804907-ISL6367HCRZ-T 750-ISL6367HCRZ-T ISL6367HCRZ-T ISL6367HCRZ-T ISL6367HCRZ-T
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6367HCRZ-T Power Management IC Special Purpose Regulators Switching Controllers PMIC - Voltage Regulators - Special Purpose
Package Type Other; 60-VFQFN Exposed Pad Other; Tape & Reel (TR) Other; 60-VFQFN Exposed Pad Other; 60-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data