Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6366IRZ ISL6366IRZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189960-ISL6366IRZ Packaging: Tube Mounting Style: SMD Applications: Controller, Intel IMVP-7, VR12 Voltage - Output: 0.25V ~ 1.52V Number of Outputs: 2 Categories: Integrated Circuits Supplier Device Package: 60-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 60-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: ISL6366 Manufacturer Pack Quantity: 43 MSL Level: 3 (168 Hours) Parts Input Voltage (V): 4.75V ~ 5.25V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189960-ISL6366IRZ Packaging: Tube Mounting Style: SMD Applications: Controller, Intel IMVP-7, VR12 Voltage - Output: 0.25V ~ 1.52V Number of Outputs: 2 Categories: Integrated Circuits Supplier Device Package: 60-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 60-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: ISL6366 Manufacturer Pack Quantity: 43 MSL Level: 3 (168 Hours) Parts Input Voltage (V): 4.75V ~ 5.25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6366IRZ - 1189960-ISL6366IRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6366IRZ
1189960-ISL6366IRZ
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6366IRZ 1189960-ISL6366IRZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189960-ISL6366IRZ Packaging: Tube Mounting Style: SMD Applications: Controller, Intel IMVP-7, VR12 Voltage - Output: 0.25V ~ 1.52V Number of Outputs: 2 Categories: Integrated Circuits Supplier Device Package: 60-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 60-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: ISL6366 Manufacturer Pack Quantity: 43 MSL Level: 3 (168 Hours) Parts Input Voltage (V): 4.75V ~ 5.25V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189960-ISL6366IRZ
Packaging: Tube
Mounting Style: SMD
Applications: Controller, Intel IMVP-7, VR12
Voltage - Output: 0.25V ~ 1.52V
Number of Outputs: 2
Categories: Integrated Circuits
Supplier Device Package: 60-QFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 60-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: ISL6366
Manufacturer Pack Quantity: 43
MSL Level: 3 (168 Hours)
Parts Input Voltage (V): 4.75V ~ 5.25V

Buy Now
Singapore, Singapore
Power Management IC
750-ISL6366IRZ
Power Management IC 750-ISL6366IRZ
IC REG IMVP-7 VR12 2OUT 60QFN Product overview: ISL6366IRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6366IRZ can be used for catalog matching and distributor lookup.

IC REG IMVP-7 VR12 2OUT 60QFN Product overview: ISL6366IRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6366IRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
ISL6366IRZ
Switching Controllers ISL6366IRZ
Switching Controllers VR12 6+1 PWM CNTRLR P6 60LD 7X7

Switching Controllers VR12 6+1 PWM CNTRLR P6 60LD 7X7

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL6366IRZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL6366IRZ
PMIC - Voltage Regulators - Special Purpose ISL6366IRZ
IC REG IMVP-7 VR12 2OUT 60QFN

IC REG IMVP-7 VR12 2OUT 60QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number 1189960-ISL6366IRZ 750-ISL6366IRZ ISL6366IRZ ISL6366IRZ
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6366IRZ Power Management IC Switching Controllers PMIC - Voltage Regulators - Special Purpose
Package Type Other; 60-VFQFN Exposed Pad Other; Tube Other; 60-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data