Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189959-ISL6364IRZ
Packaging: Tube
Mounting Style: SMD
Applications: Controller, Intel IMVP-7, VR12
Voltage - Output: 0.25V ~ 1.52V
Number of Outputs: 2
Categories: Integrated Circuits
Supplier Device Package: 48-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 48-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: ISL6364
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Parts Input Voltage (V): 4.75V ~ 5.25V
IC REG IMVP-7 VR12 2OUT 48QFN Product overview: ISL6364IRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6364IRZ can be used for catalog matching and distributor lookup.
Switching Controllers VR12 4+1 PWM CNTRLR P6 4 8LD 6X6
IC REG IMVP-7 VR12 2OUT 48QFN
IC REG IMVP-7 VR12 2OUT 48QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1189959-ISL6364IRZ | 750-ISL6364IRZ | ISL6364IRZ | ISL6364IRZ | ISL6364IRZ |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6364IRZ | Power Management IC | Switching Controllers | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators |
| Package Type | Other; 48-VFQFN Exposed Pad | Other; Tube | Other; 48-VFQFN Exposed Pad | Other; 48-VFQFN Exposed Pad |