Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6364CRZ-T ISL6364CRZ-T

Description
Manufacturer: Intersil Win Source Part Number: 017996-ISL6364CRZ-T Packaging: Reel - TR Applications: Controller, Intel IMVP-7, VR12 Mounting: SMD (SMT) Voltage - Input: 4.75 V to 5.25 V Number of Outputs: 2 Output Voltage: 0.25 V to 1.52 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-QFN (6x6) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 017996-ISL6364CRZ-T Packaging: Reel - TR Applications: Controller, Intel IMVP-7, VR12 Mounting: SMD (SMT) Voltage - Input: 4.75 V to 5.25 V Number of Outputs: 2 Output Voltage: 0.25 V to 1.52 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-QFN (6x6) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6364CRZ-T - 017996-ISL6364CRZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6364CRZ-T
017996-ISL6364CRZ-T
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6364CRZ-T 017996-ISL6364CRZ-T
Manufacturer: Intersil Win Source Part Number: 017996-ISL6364CRZ-T Packaging: Reel - TR Applications: Controller, Intel IMVP-7, VR12 Mounting: SMD (SMT) Voltage - Input: 4.75 V to 5.25 V Number of Outputs: 2 Output Voltage: 0.25 V to 1.52 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-QFN (6x6) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 017996-ISL6364CRZ-T
Packaging: Reel - TR
Applications: Controller, Intel IMVP-7, VR12
Mounting: SMD (SMT)
Voltage - Input: 4.75 V to 5.25 V
Number of Outputs: 2
Output Voltage: 0.25 V to 1.52 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-QFN (6x6)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-ISL6364CRZ-T
Power Management IC 750-ISL6364CRZ-T
IC REG IMVP-7 VR12 2OUT 48QFN Product overview: ISL6364CRZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6364CRZ-T can be used for catalog matching and distributor lookup.

IC REG IMVP-7 VR12 2OUT 48QFN Product overview: ISL6364CRZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6364CRZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
ISL6364CRZ-T
Switching Controllers ISL6364CRZ-T
Switching Controllers VR12 4+1 PWM CNTRLR P6 4 8LD 6X6

Switching Controllers VR12 4+1 PWM CNTRLR P6 4 8LD 6X6

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL6364CRZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL6364CRZ-T
PMIC - Voltage Regulators - Special Purpose ISL6364CRZ-T
IC REG IMVP-7 VR12 2OUT 48QFN

IC REG IMVP-7 VR12 2OUT 48QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number 017996-ISL6364CRZ-T 750-ISL6364CRZ-T ISL6364CRZ-T ISL6364CRZ-T
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6364CRZ-T Power Management IC Switching Controllers PMIC - Voltage Regulators - Special Purpose
Package Type Other; 48-QFN (6x6) Other; Tape & Reel (TR) Other; 48-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Wide Input Voltage Adj Frequency 3.5 Amp Buck Reg - A8586KLJTR-T-2 - Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 8-Pin SOIC
View Details
8 suppliers
LM25005 7-42V Wide Vin, 2.5A, Current Mode Non-Synchronous Buck Regulator - LM25005MH - Texas Instruments
Specs
Configuration / Function Buck; Buck-Boost
Package Type Other; HTSSOP
Special Features Enable,Frequency Synchronization
View Details
6 suppliers
Switching Regulators - 1908168 - RS Components, Ltd.
Specs
Operating Temperature 85 C (185 F)
View Details