Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6363CRTZ ISL6363CRTZ

Description
Manufacturer: Intersil Win Source Part Number: 1048534-ISL6363CRTZ Packaging: Tube/Rail Applications: Controller, Intel VR12 Mounting: SMD (SMT) Voltage - Input: 5 V to 12 V Number of Outputs: 2 Output Voltage: 0.25 V to 1.52 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-TQFN (6x6) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 1048534-ISL6363CRTZ Packaging: Tube/Rail Applications: Controller, Intel VR12 Mounting: SMD (SMT) Voltage - Input: 5 V to 12 V Number of Outputs: 2 Output Voltage: 0.25 V to 1.52 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-TQFN (6x6) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6363CRTZ - 1048534-ISL6363CRTZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6363CRTZ
1048534-ISL6363CRTZ
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6363CRTZ 1048534-ISL6363CRTZ
Manufacturer: Intersil Win Source Part Number: 1048534-ISL6363CRTZ Packaging: Tube/Rail Applications: Controller, Intel VR12 Mounting: SMD (SMT) Voltage - Input: 5 V to 12 V Number of Outputs: 2 Output Voltage: 0.25 V to 1.52 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-TQFN (6x6) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 1048534-ISL6363CRTZ
Packaging: Tube/Rail
Applications: Controller, Intel VR12
Mounting: SMD (SMT)
Voltage - Input: 5 V to 12 V
Number of Outputs: 2
Output Voltage: 0.25 V to 1.52 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-TQFN (6x6)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-ISL6363CRTZ
Power Management IC 750-ISL6363CRTZ
IC REG CTRLR VR12 2OUT 48TQFN Product overview: ISL6363CRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6363CRTZ can be used for catalog matching and distributor lookup.

IC REG CTRLR VR12 2OUT 48TQFN Product overview: ISL6363CRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6363CRTZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL6363CRTZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL6363CRTZ
PMIC - Voltage Regulators - Special Purpose ISL6363CRTZ
IC REG CTRLR VR12 2OUT 48TQFN

IC REG CTRLR VR12 2OUT 48TQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
ISL6363CRTZ
Switching Controllers ISL6363CRTZ
Switching Controllers VR12 4+1 PWM CNTRLR W/INTEGRTD DRVRS

Switching Controllers VR12 4+1 PWM CNTRLR W/INTEGRTD DRVRS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 1048534-ISL6363CRTZ 750-ISL6363CRTZ ISL6363CRTZ ISL6363CRTZ
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6363CRTZ Power Management IC PMIC - Voltage Regulators - Special Purpose Switching Controllers
Package Type Other; 48-TQFN (6x6) Other; Tube Other; 48-WFQFN Exposed Pad
Special Features Multiple Outputs
Output Voltage 0.2500 to 1.52 volts 0.2500 to 1.52 volts
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1227218 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 95 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM20134MH - 81371-LM20134MH - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-HTSSOP
View Details
2 suppliers
Valley Current Mode Control Buck Converter - A4403GEUTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 16-Pin QFN
View Details
9 suppliers