Manufacturer: Renesas Electronics America
Win Source Part Number: 921922-ISL6353IRTZ
Operating Temperature Range: -40°C ~ 85°C
Features: series Controller, DDR, Intel VR12 Voltage Regulator IC 1 Output 40-TQFN (5x5)
Package: 40-VFQFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: ISL6353
Categories: Integrated Circuits (ICs)
Case / Package: 40-TQFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG CTRLR DDR 1OUT 40TQFN Product overview: ISL6353IRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6353IRTZ can be used for catalog matching and distributor lookup.
Switching Voltage Regulators VR12 MEMORY CNTRLR 3 PHS 2 INT 5V DRVRS
IC REG CTRLR DDR 1OUT 40TQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 921922-ISL6353IRTZ | 750-ISL6353IRTZ | ISL6353IRTZ | ISL6353IRTZ |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6353IRTZ | Power Management IC | Switching Voltage Regulators | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; 40-TQFN (5x5) | Other; Tube | Other; 40-VFQFN Exposed Pad | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Output Voltage | 1.52 volts |