Renesas Electronics Corporation Power Management IC ISL6353CRTZ

Description
IC REG CTRLR DDR 1OUT 40TQFN Product overview: ISL6353CRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6353CRTZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG CTRLR DDR 1OUT 40TQFN Product overview: ISL6353CRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6353CRTZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-ISL6353CRTZ
Power Management IC 750-ISL6353CRTZ
IC REG CTRLR DDR 1OUT 40TQFN Product overview: ISL6353CRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6353CRTZ can be used for catalog matching and distributor lookup.

IC REG CTRLR DDR 1OUT 40TQFN Product overview: ISL6353CRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6353CRTZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6353CRTZ - 070008-ISL6353CRTZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6353CRTZ
070008-ISL6353CRTZ
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6353CRTZ 070008-ISL6353CRTZ
Manufacturer: Intersil Win Source Part Number: 070008-ISL6353CRTZ Packaging: Tube/Rail Applications: Controller, DDR, Intel VR12 Mounting: SMD (SMT) Voltage - Input: 4.5 V to 25 V Number of Outputs: 1 Output Voltage: 0.25 V to 1.52 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 40-TQFN (5x5) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 070008-ISL6353CRTZ
Packaging: Tube/Rail
Applications: Controller, DDR, Intel VR12
Mounting: SMD (SMT)
Voltage - Input: 4.5 V to 25 V
Number of Outputs: 1
Output Voltage: 0.25 V to 1.52 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 40-TQFN (5x5)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL6353CRTZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL6353CRTZ
PMIC - Voltage Regulators - Special Purpose ISL6353CRTZ
IC REG CTRLR DDR 1OUT 40TQFN

IC REG CTRLR DDR 1OUT 40TQFN

Supplier's Site Datasheet
Special Purpose Regulators - ISL6353CRTZ - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
ISL6353CRTZ
Special Purpose Regulators ISL6353CRTZ
IC REG CTRLR DDR 1OUT 40TQFN

IC REG CTRLR DDR 1OUT 40TQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
ISL6353CRTZ
Switching Controllers ISL6353CRTZ
Switching Controllers VR12 MEMORY CNTRLR 3 PHS 2 INT 5V DRVRS

Switching Controllers VR12 MEMORY CNTRLR 3 PHS 2 INT 5V DRVRS

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Switching Voltage Regulators
Product Number 750-ISL6353CRTZ 070008-ISL6353CRTZ ISL6353CRTZ ISL6353CRTZ ISL6353CRTZ
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6353CRTZ PMIC - Voltage Regulators - Special Purpose Special Purpose Regulators Switching Controllers
Package Type Other; Tube Other; 40-TQFN (5x5) Other; 40-VFQFN Exposed Pad Other; 40-VFQFN Exposed Pad
fsw 300 kHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data