Renesas Electronics Corporation Multiphase PWM Regulator for VR12 DDR Memory Systems ISL6353CRTZ

Description
The ISL6353 is a three-phase PWM buck regulator controller for VR12 DDR memory applications. The multi-phase implementation results in better system performance, superior thermal management, lower component cost and smaller PCB area.brbr The ISL6353 has two integrated power MOSFET drivers for implementing a cost effective and space saving power management solution.brbr The PWM modulator of the ISL6353 is based on Intersils Robust Ripple Regulator™ (Rsup3/sup) technology. Compared with the traditional multi-phase buck regulator, the Rsup3/sup modulator commands variable PWM switching frequency during load transients, achieving faster transient response. Rsup3/sup also naturally goes into pulse frequency modulation operation in light load conditions to achieve higher light load efficiency.brbr The ISL6353 is designed to be completely compliant with VR12 specifications. The ISL6353 has a serial VID (SVID) bus communicating with the CPU. The output can be programmed for 1-, 2- or 3-phase interleaved operation. The output voltage and power state can also be controlled independent of the serial VID bus.brbr The ISL6353 has several other key features. It supports DCR current sensing with a single NTC thermistor for DCR temperature compensation or accurate resistor current sensing. It also has remote voltage sense, adjustable switching frequency, current monitor, OC/OV protection and power-good. Temperature monitor and thermal alert is available too.
Datasheet
Description
The ISL6353 is a three-phase PWM buck regulator controller for VR12 DDR memory applications. The multi-phase implementation results in better system performance, superior thermal management, lower component cost and smaller PCB area.brbr The ISL6353 has two integrated power MOSFET drivers for implementing a cost effective and space saving power management solution.brbr The PWM modulator of the ISL6353 is based on Intersils Robust Ripple Regulator™ (Rsup3/sup) technology. Compared with the traditional multi-phase buck regulator, the Rsup3/sup modulator commands variable PWM switching frequency during load transients, achieving faster transient response. Rsup3/sup also naturally goes into pulse frequency modulation operation in light load conditions to achieve higher light load efficiency.brbr The ISL6353 is designed to be completely compliant with VR12 specifications. The ISL6353 has a serial VID (SVID) bus communicating with the CPU. The output can be programmed for 1-, 2- or 3-phase interleaved operation. The output voltage and power state can also be controlled independent of the serial VID bus.brbr The ISL6353 has several other key features. It supports DCR current sensing with a single NTC thermistor for DCR temperature compensation or accurate resistor current sensing. It also has remote voltage sense, adjustable switching frequency, current monitor, OC/OV protection and power-good. Temperature monitor and thermal alert is available too.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiphase PWM Regulator for VR12 DDR Memory Systems - ISL6353CRTZ - Renesas Electronics Corporation
Milpitas, CA, USA
Multiphase PWM Regulator for VR12 DDR Memory Systems
ISL6353CRTZ
Multiphase PWM Regulator for VR12 DDR Memory Systems ISL6353CRTZ
The ISL6353 is a three-phase PWM buck regulator controller for VR12 DDR memory applications. The multi-phase implementation results in better system performance, superior thermal management, lower component cost and smaller PCB area.brbr The ISL6353 has two integrated power MOSFET drivers for implementing a cost effective and space saving power management solution.brbr The PWM modulator of the ISL6353 is based on Intersils Robust Ripple Regulator™ (Rsup3/sup) technology. Compared with the traditional multi-phase buck regulator, the Rsup3/sup modulator commands variable PWM switching frequency during load transients, achieving faster transient response. Rsup3/sup also naturally goes into pulse frequency modulation operation in light load conditions to achieve higher light load efficiency.brbr The ISL6353 is designed to be completely compliant with VR12 specifications. The ISL6353 has a serial VID (SVID) bus communicating with the CPU. The output can be programmed for 1-, 2- or 3-phase interleaved operation. The output voltage and power state can also be controlled independent of the serial VID bus.brbr The ISL6353 has several other key features. It supports DCR current sensing with a single NTC thermistor for DCR temperature compensation or accurate resistor current sensing. It also has remote voltage sense, adjustable switching frequency, current monitor, OC/OV protection and power-good. Temperature monitor and thermal alert is available too.

The ISL6353 is a three-phase PWM buck regulator controller for VR12 DDR memory applications. The multi-phase implementation results in better system performance, superior thermal management, lower component cost and smaller PCB area.brbr The ISL6353 has two integrated power MOSFET drivers for implementing a cost effective and space saving power management solution.brbr The PWM modulator of the ISL6353 is based on Intersils Robust Ripple Regulator™ (Rsup3/sup) technology. Compared with the traditional multi-phase buck regulator, the Rsup3/sup modulator commands variable PWM switching frequency during load transients, achieving faster transient response. Rsup3/sup also naturally goes into pulse frequency modulation operation in light load conditions to achieve higher light load efficiency.brbr The ISL6353 is designed to be completely compliant with VR12 specifications. The ISL6353 has a serial VID (SVID) bus communicating with the CPU. The output can be programmed for 1-, 2- or 3-phase interleaved operation. The output voltage and power state can also be controlled independent of the serial VID bus.brbr The ISL6353 has several other key features. It supports DCR current sensing with a single NTC thermistor for DCR temperature compensation or accurate resistor current sensing. It also has remote voltage sense, adjustable switching frequency, current monitor, OC/OV protection and power-good. Temperature monitor and thermal alert is available too.

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation
Product Category IC Power Supplies
Product Number ISL6353CRTZ
Product Name Multiphase PWM Regulator for VR12 DDR Memory Systems
Package Type Other; TQFN40
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Chip >> Motor Driver ICs - DRV8871DDARQ1 - LCSC Electronics Technology (HK) Limited
Specs
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Supply Chip >> Current Source/Constant Current Source - PSSI2021SAY,115 - LCSC Electronics Technology (HK) Limited
Specs
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
ACDC Power Supply Control ICs - Model: FA5601N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
 - TLE4250GHTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type Other; SCT595-5
View Details