IC REG CTRLR DDR 1OUT 40TQFN Product overview: ISL6353CRTZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6353CRTZ-T can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189954-ISL6353CRTZ-
Packaging: Tape and Reel
Mounting Style: SMD
Applications: Controller, DDR, Intel VR12
Voltage - Output: 0.25V ~ 1.52V
Categories: Integrated Circuits
Supplier Device Package: 40-TQFN (5x5)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 40-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: ISL6353
Manufacturer Pack Quantity: 6,000
MSL Level: 3 (168 Hours)
Parts Input Voltage (V): 4.5V ~ 25V
IC REG CTRLR DDR 1OUT 40TQFN
IC REG CTRLR DDR 1OUT 40TQFN
Switching Voltage Regulators VR12 MEMORY CNTRLR 3 PHS 2 INT 5V DRVRS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 750-ISL6353CRTZ-T | 1189954-ISL6353CRTZ-T | ISL6353CRTZ-T | ISL6353CRTZ-T | ISL6353CRTZ-T |
| Product Name | Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6353CRTZ-T | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators | Switching Voltage Regulators |
| Package Type | Other; Tape & Reel (TR) | Other; 40-VFQFN Exposed Pad | Other; 40-VFQFN Exposed Pad | Other; 40-VFQFN Exposed Pad | |
| Output Voltage | 1.52 volts | ||||
| VIN | 25 volts |