Manufacturer: Intersil
Win Source Part Number: 017995-ISL6341CRZ
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 300kHz
Control Features: Enable, Phase Control, Power Good, Power on Reset
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 85%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 10-TDFN-EP (3x3)
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 14.4 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-TDFN-EP (3x3)
IC REG CTRLR BUCK 10-TDFN
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-TDFN-EP (3x3)
IC REG CTRLR BUCK 10-TDFN
IC REG CTRLR BUCK 10-TDFN
Switching Controllers 10LD 3X3 SYNC PWM BUCK CNTRLR 5V OR
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 017995-ISL6341CRZ | ISL6341CRZ-ND | ISL6341CRZ | ISL6341CRZ | 391-ISL6341CRZ | ISL6341CRZ | ISL6341CRZ |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6341CRZ | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers | IC REG CTRLR BUCK 10-TDFN | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||||
| Package Type | Other; 10-TDFN-EP (3x3) | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | ||||
| Life Cycle Stage | Maturity; Active | Last Shipments | Active | ||||
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Phase Control, Power Good, Power on Reset | Synchronous Rectification | Enable, Phase Control, Power Good, Power on Reset |