The ISL6341BIRZ-T is a synchronous buck pulse-width modulation (PWM) controller designed for step-down DC-DC applications. It operates with a supply voltage range of +4.5V to 14.4V and accepts input voltages from 1.5V to 12V, with the potential for up to 20V under certain conditions. The output voltage can be regulated as low as 0.8V with a tolerance of ±0.8%. This controller features integrated gate drivers for both the low-side and high-side MOSFETs, enabling efficient operation. It employs a simple single-loop control design with voltage-mode PWM control, ensuring fast transient response. The ISL6341BIRZ-T supports a maximum duty cycle of 75% and includes lossless, programmable overcurrent protection that utilizes the lower MOSFET's rDS(ON) for improved efficiency. Additional features include undervoltage and overvoltage shutdown protection, output voltage monitoring, and a power-good output signal. The device is housed in a compact 10-lead 3x3 mm thin dual flat no-lead (TDFN) package, making it suitable for space-constrained applications. It is RoHS compliant and can be used in various applications, including power supplies for microprocessors, graphics cards, and industrial power supplies.
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-TDFN-EP (3x3)
IC REG CTRLR BUCK 10-TDFN
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-TDFN-EP (3x3)
IC REG CTRLR BUCK 10-TDFN
Switching Controllers 10LD 3X3 SYNCH PWM BUCK CONT 5V OR 12V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6341BIRZ-T-ND | ISL6341BIRZ-T | ISL6341BIRZ-T | ISL6341BIRZ-T | ISL6341BIRZ-T |
| Product Name | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | ||||
| Package Type | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | |||
| Special Features | Synchronous Rectification | Enable, Phase Control, Power Good, Power on Reset | |||
| fsw | 600 kHz | 600 kHz | 600 kHz | 600 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |