Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-TDFN-EP (3x3)
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189952-ISL6341BCRZ
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Enable, Phase Control, Power Good, Power on Reset
Supply Voltage: 4.5V ~ 14.4V
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 10-TDFN-EP (3x3)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 10-WFDFN Exposed Pad
Duty Cycle (Maximum): 75%
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: ISL6341
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Switching Frequency: 600kHz
IC REG CTRLR BUCK 10-TDFN
IC REG CTRLR BUCK 10-TDFN
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-TDFN-EP (3x3)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-TDFN-EP (3x3)
Switching Controllers 10LD 3X3 SYNC PWM BUCK CONT 5V OR 12V
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6341BCRZ-ND | 1189952-ISL6341BCRZ | ISL6341BCRZ | ISL6341BCRZ | ISL6341BCRZ | ISL6341BCRZ | ISL6341BCRZ |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6341BCRZ | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | Buck | |||||
| Package Type | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | |||
| Special Features | Synchronous Rectification | Synchronous Rectification; Enable, Phase Control, Power Good, Power on Reset | Enable, Phase Control, Power Good, Power on Reset | ||||
| fsw | 600 kHz | 600 kHz | 600 kHz | 600 kHz | 600 kHz | 600 kHz | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |