Manufacturer: Intersil
Win Source Part Number: 017994-ISL6341BCRZ-T
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 600kHz
Control Features: Enable, Phase Control, Power Good, Power on Reset
Number of Outputs: 1
Synchronous Rectifier: Yes
Family Name: ISL6341
Output Phases: 1
Duty Cycle (Max): 75%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 10-TDFN-EP (3x3)
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 14.4 V
Alternative Parts (Cross-Reference): MCP19035-BAAAE/MF; CS51221EDTB16G; NCP1294EDR2G;
Introduction Date: March 12, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-TDFN-EP (3x3)
IC REG CTRLR BUCK 10-TDFN
Switching Controllers 10LD 3X3 SYNCH PWM BUCK CONT 5V OR 12V
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-TDFN-EP (3x3)
IC REG CTRLR BUCK 10-TDFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 017994-ISL6341BCRZ-T | ISL6341BCRZ-TTR-ND | ISL6341BCRZ-T | ISL6341BCRZ-T | ISL6341BCRZ-T | ISL6341BCRZ-T |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6341BCRZ-T | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||||
| Package Type | Other; 10-TDFN-EP (3x3) | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | |||
| Life Cycle Stage | Maturity; Active | Removed | Removed; Obsolete | |||
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Phase Control, Power Good, Power on Reset | Synchronous Rectification | Enable, Phase Control, Power Good, Power on Reset |