Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189951-ISL6341AIRZ
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Enable, Phase Control, Power Good, Power on Reset
Supply Voltage: 4.5V ~ 14.4V
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 10-TDFN-EP (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 10-WFDFN Exposed Pad
Duty Cycle (Maximum): 75%
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: ISL6341
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Switching Frequency: 600kHz
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-TDFN-EP (3x3)
IC REG CTRLR BUCK 10-TDFN
IC REG CTRLR BUCK 10-TDFN
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-TDFN-EP (3x3)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-TDFN-EP (3x3)
Switching Controllers 10LD 3X3 SYNC PWM BUCK CNTRLR 5V
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1189951-ISL6341AIRZ | ISL6341AIRZ-ND | ISL6341AIRZ | ISL6341AIRZ | ISL6341AIRZ | ISL6341AIRZ |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6341AIRZ | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||||
| Package Type | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | |||
| Special Features | Synchronous Rectification; Enable, Phase Control, Power Good, Power on Reset | Synchronous Rectification | Enable, Phase Control, Power Good, Power on Reset | |||
| fsw | 600 kHz | 600 kHz | 600 kHz | 600 kHz | 600 kHz |