Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 802008-ISL6341ACRZ-T
Packaging: Reel
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 600kHz
Control Features: Enable, Phase Control, Power Good, Power on Reset
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Supplier Device Package: 10-TDFN-EP (3x3)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 10-WFDFN Exposed Pad
Duty Cycle (Maximum): 75%
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 6,000
MSL Level: 1 (Unlimited)
Part Number Series: ISL6341
Voltage - Supply (Vcc/Vdd): 4.5V ~ 14.4V
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-TDFN-EP (3x3)
IC REG CTRLR BUCK 10-TDFN
Switching Controllers 10LD 3X3 SYNC PWM BUCK CNTRLR 5V OR
IC REG CTRLR BUCK 10-TDFN
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-TDFN-EP (3x3)
IC REG CTRLR BUCK 10-TDFN
| Win Source Electronics | DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 802008-ISL6341ACRZ-T | ISL6341ACRZ-T-ND | 391-ISL6341ACRZ-T | ISL6341ACRZ-T | ISL6341ACRZ-T | ISL6341ACRZ-T | ISL6341ACRZ-T |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6341ACRZ-T | DC DC Switching Controllers | IC REG CTRLR BUCK 10-TDFN | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||||
| Package Type | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | ||||
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Phase Control, Power Good, Power on Reset | Synchronous Rectification | Enable, Phase Control, Power Good, Power on Reset | ||||
| fsw | 600 kHz | 600 kHz | 600 kHz | 600 kHz | 600 kHz |