Renesas Electronics Corporation Pwm Controller, 1Mhz, 4.75V-5.25V, Qfn48; Input Voltage Renesas ISL6336DIRZ

Description
PWM CONTROLLER, 1MHZ, 4.75V-5.25V, QFN48; Input Voltage:-; Output Voltage:1.6V; Output Current:200A; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Controller IC Case Style:QFN; No. of Pins:48Pins; Frequency:1MHz RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 1MHZ, 4.75V-5.25V, QFN48; Input Voltage:-; Output Voltage:1.6V; Output Current:200A; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Controller IC Case Style:QFN; No. of Pins:48Pins; Frequency:1MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 1Mhz, 4.75V-5.25V, Qfn48; Input Voltage Renesas - 38Y8412 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 1Mhz, 4.75V-5.25V, Qfn48; Input Voltage Renesas
38Y8412
Pwm Controller, 1Mhz, 4.75V-5.25V, Qfn48; Input Voltage Renesas 38Y8412
PWM CONTROLLER, 1MHZ, 4.75V-5.25V, QFN48; Input Voltage:-; Output Voltage:1.6V; Output Current:200A; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Controller IC Case Style:QFN; No. of Pins:48Pins; Frequency:1MHz RoHS Compliant: Yes

PWM CONTROLLER, 1MHZ, 4.75V-5.25V, QFN48; Input Voltage:-; Output Voltage:1.6V; Output Current:200A; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Controller IC Case Style:QFN; No. of Pins:48Pins; Frequency:1MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 38Y8412
Product Name Pwm Controller, 1Mhz, 4.75V-5.25V, Qfn48; Input Voltage Renesas
Product Pulse Width Modulation Drive
AC Input 5 to 5 volts
DC Input 5 to 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Motor Controller - M701 - Sensata Technologies
Sensata Technologies
Specs
Communication MOSFET
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Input 24 volts
View Details
AC Motor Control System - IMPULSE®•G+ Mini - Columbus McKinnon Corporation
Specs
Setup Other; 120 Volt control voltage interface card
Operating Mode Other; Pulse feedback
Communication Ethernet (optional feature); RS422; RS485
View Details
Speed Controller/Universal ESC for Sensorless BLDC Motor - S17-112503/075020 - Constar Motion Co., Ltd
Specs
Motor / System DC Brushless
DC Input 11 to 25 volts
Continuous Current 3 amps
View Details
Motor Controllers - 7934127 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Input 80 volts
Power 10 watts
View Details