Renesas Electronics Corporation Pwm Controller, 1Mhz, 4.75V-5.25V, Qfn48; Input Voltage Renesas ISL6336DIRZ-T

Description
PWM CONTROLLER, 1MHZ, 4.75V-5.25V, QFN48; Input Voltage:-; Output Voltage:1.6V; Output Current:200A; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Controller IC Case Style:QFN; No. of Pins:48Pins; Frequency:1MHz RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 1MHZ, 4.75V-5.25V, QFN48; Input Voltage:-; Output Voltage:1.6V; Output Current:200A; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Controller IC Case Style:QFN; No. of Pins:48Pins; Frequency:1MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 1Mhz, 4.75V-5.25V, Qfn48; Input Voltage Renesas - 38Y8413 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 1Mhz, 4.75V-5.25V, Qfn48; Input Voltage Renesas
38Y8413
Pwm Controller, 1Mhz, 4.75V-5.25V, Qfn48; Input Voltage Renesas 38Y8413
PWM CONTROLLER, 1MHZ, 4.75V-5.25V, QFN48; Input Voltage:-; Output Voltage:1.6V; Output Current:200A; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Controller IC Case Style:QFN; No. of Pins:48Pins; Frequency:1MHz RoHS Compliant: Yes

PWM CONTROLLER, 1MHZ, 4.75V-5.25V, QFN48; Input Voltage:-; Output Voltage:1.6V; Output Current:200A; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Controller IC Case Style:QFN; No. of Pins:48Pins; Frequency:1MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 38Y8413
Product Name Pwm Controller, 1Mhz, 4.75V-5.25V, Qfn48; Input Voltage Renesas
Product Pulse Width Modulation Drive
AC Input 5 to 5 volts
DC Input 5 to 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - DRV8805DW-P - Quarktwin Technology Ltd.
Specs
Communication Step/Direction
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Analog SERVOPACKs - SGD7S-R90F00A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Setup Other; MECHATROLINK-III Networking
View Details