Renesas Electronics Corporation Power Management IC ISL6336CRZ

Description
IC REG CTRLR VR11.1 1OUT 48QFN Product overview: ISL6336CRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6336CRZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG CTRLR VR11.1 1OUT 48QFN Product overview: ISL6336CRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6336CRZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-ISL6336CRZ
Power Management IC 750-ISL6336CRZ
IC REG CTRLR VR11.1 1OUT 48QFN Product overview: ISL6336CRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6336CRZ can be used for catalog matching and distributor lookup.

IC REG CTRLR VR11.1 1OUT 48QFN Product overview: ISL6336CRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6336CRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6336CRZ - 1189949-ISL6336CRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6336CRZ
1189949-ISL6336CRZ
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6336CRZ 1189949-ISL6336CRZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189949-ISL6336CRZ Packaging: Tube Mounting Style: SMD Applications: Controller, Intel VR11.1 Voltage - Output: 0.5V ~ 1.6V Categories: Integrated Circuits Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: ISL6336 Manufacturer Pack Quantity: 43 MSL Level: 3 (168 Hours) Parts Input Voltage (V): 3V ~ 12V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189949-ISL6336CRZ
Packaging: Tube
Mounting Style: SMD
Applications: Controller, Intel VR11.1
Voltage - Output: 0.5V ~ 1.6V
Categories: Integrated Circuits
Supplier Device Package: 48-QFN (7x7)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 48-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: ISL6336
Manufacturer Pack Quantity: 43
MSL Level: 3 (168 Hours)
Parts Input Voltage (V): 3V ~ 12V

Buy Now
Sheung Wan, Hong Kong
Switching Controllers
ISL6336CRZ
Switching Controllers ISL6336CRZ
Switching Controllers W/ANNEAL 6-PHS VR11 CNTRLR COM

Switching Controllers W/ANNEAL 6-PHS VR11 CNTRLR COM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 750-ISL6336CRZ 1189949-ISL6336CRZ ISL6336CRZ
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6336CRZ Switching Controllers
Package Type Other; Tube Other; 48-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - BTS4880RAUMA1 - ODG (Origin Data Global)
Specs
Package Type Other; 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Special Features Multiple Outputs; Auto Restart, Status Flag
Operating Temperature -25 to 125 C (-13 to 257 F)
View Details
2 suppliers