Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6336ACRZ-TS2705 ISL6336ACRZ-TS2705

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875724-ISL6336ACRZ-T S2705 Operating Temperature Range: 0°C ~ 70°C Features: series Controller, Intel VR11.1 Voltage Regulator IC 1 Output 48-QFN (7x7) Package: Tube Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 43 REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875724-ISL6336ACRZ-T S2705 Operating Temperature Range: 0°C ~ 70°C Features: series Controller, Intel VR11.1 Voltage Regulator IC 1 Output 48-QFN (7x7) Package: Tube Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 43 REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6336ACRZ-TS2705 - 875724-ISL6336ACRZ-TS2705 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6336ACRZ-TS2705
875724-ISL6336ACRZ-TS2705
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6336ACRZ-TS2705 875724-ISL6336ACRZ-TS2705
Manufacturer: Renesas Electronics America Win Source Part Number: 875724-ISL6336ACRZ-T S2705 Operating Temperature Range: 0°C ~ 70°C Features: series Controller, Intel VR11.1 Voltage Regulator IC 1 Output 48-QFN (7x7) Package: Tube Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 43 REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 875724-ISL6336ACRZ-TS2705
Operating Temperature Range: 0°C ~ 70°C
Features: series Controller, Intel VR11.1 Voltage Regulator IC 1 Output 48-QFN (7x7)
Package: Tube
Package: 48-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 48-QFN (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 43
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
PMIC - Voltage Regulators - Special Purpose - ISL6336ACRZ-TS2705 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL6336ACRZ-TS2705
PMIC - Voltage Regulators - Special Purpose ISL6336ACRZ-TS2705
IC REG CTRLR BUCK 48QFN

IC REG CTRLR BUCK 48QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 875724-ISL6336ACRZ-TS2705 ISL6336ACRZ-TS2705
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6336ACRZ-TS2705 PMIC - Voltage Regulators - Special Purpose
Package Type Other; 48-QFN (7x7) Other; 48-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Power Management - Specialized - 2312-ACT8849QM614-TTR-ND - DigiKey
Specs
Package Type Other; 48-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Distribution Switches, Load Drivers - A6841SA-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type DIP; Other; 18-DIP (0.300", 7.62mm)
Special Features Multiple Outputs
View Details
Voltage Regulators - 2412878 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear Voltage
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Voltage Regulators - DC DC Switching Regulators - 111-4146PBF - Quarktwin Technology Ltd.
Specs
Regulator Category Switching
View Details
2 suppliers