Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189947-ISL6334IRZ
Packaging: Tube
Mounting Style: SMD
Applications: Controller, Intel VR11.1
Voltage - Output: 0.5V ~ 1.6V
Categories: Integrated Circuits
Supplier Device Package: 40-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 40-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: ISL6334
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Parts Input Voltage (V): 3V ~ 12V
IC REG CTRLR VR11.1 1OUT 40QFN Product overview: ISL6334IRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6334IRZ can be used for catalog matching and distributor lookup.
IC REG CTRLR VR11.1 1OUT 40QFN
Switching Controllers W/ANNEAL 4-PHS VR11 CNTRLR IND
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1189947-ISL6334IRZ | 750-ISL6334IRZ | ISL6334IRZ | ISL6334IRZ |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6334IRZ | Power Management IC | PMIC - Voltage Regulators - Special Purpose | Switching Controllers |
| Package Type | Other; 40-VFQFN Exposed Pad | Other; Tube | Other; 40-VFQFN Exposed Pad | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Output Voltage | 0.5000 to 1.6 volts |