IC REG CTRLR VR11.1 1OUT 40QFN Product overview: ISL6334DIRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6334DIRZ can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189946-ISL6334DIRZ
Packaging: Tube
Mounting Style: SMD
Applications: Controller, Intel VR11.1
Voltage - Output: 0.5V ~ 1.6V
Family Name: ISL6334D
Categories: Integrated Circuits
Supplier Device Package: 40-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 40-VFQFN Exposed Pad
Alternative Parts (Cross-Reference): MAX1954AEUB-TG05; MAX1954AEUB+T; MAX1714BEEE+T; MAX15118EWI+;
Introduction Date: February 18, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Family Part Number: ISL6334
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Parts Input Voltage (V): 3V ~ 12V
Switching Controllers 4-PH PWM CNTRLR W/O DE W/O IDROOP INDUST
IC REG CTRLR VR11.1 1OUT 40QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 750-ISL6334DIRZ | 1189946-ISL6334DIRZ | ISL6334DIRZ | ISL6334DIRZ |
| Product Name | Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6334DIRZ | Switching Controllers | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; Tube | Other; 40-VFQFN Exposed Pad | Other; 40-VFQFN Exposed Pad | |
| Output Voltage | 0.5000 to 1.6 volts | |||
| IOUT | 200 amps | |||
| fsw | 1000 kHz |