Renesas Electronics Corporation Power Management IC ISL6334DCRZ

Description
IC REG CTRLR VR11.1 1OUT 40QFN Product overview: ISL6334DCRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6334DCRZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG CTRLR VR11.1 1OUT 40QFN Product overview: ISL6334DCRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6334DCRZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-ISL6334DCRZ
Power Management IC 750-ISL6334DCRZ
IC REG CTRLR VR11.1 1OUT 40QFN Product overview: ISL6334DCRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6334DCRZ can be used for catalog matching and distributor lookup.

IC REG CTRLR VR11.1 1OUT 40QFN Product overview: ISL6334DCRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6334DCRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6334DCRZ - 088630-ISL6334DCRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6334DCRZ
088630-ISL6334DCRZ
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6334DCRZ 088630-ISL6334DCRZ
Manufacturer: Intersil Win Source Part Number: 088630-ISL6334DCRZ Packaging: Tube/Rail Applications: Controller, Intel VR11.1 Mounting: SMD (SMT) Voltage - Input: 3 V to 12 V Number of Outputs: 1 Output Voltage: 0.5 V to 1.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 40-QFN (6x6) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 088630-ISL6334DCRZ
Packaging: Tube/Rail
Applications: Controller, Intel VR11.1
Mounting: SMD (SMT)
Voltage - Input: 3 V to 12 V
Number of Outputs: 1
Output Voltage: 0.5 V to 1.6 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 40-QFN (6x6)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
ISL6334DCRZ
Switching Controllers ISL6334DCRZ
Switching Controllers 4-PH PWM CNTRLR W/O DE W/O IDROOP 40LD

Switching Controllers 4-PH PWM CNTRLR W/O DE W/O IDROOP 40LD

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL6334DCRZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL6334DCRZ
PMIC - Voltage Regulators - Special Purpose ISL6334DCRZ
IC REG CTRLR VR11.1 1OUT 40QFN

IC REG CTRLR VR11.1 1OUT 40QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number 750-ISL6334DCRZ 088630-ISL6334DCRZ ISL6334DCRZ ISL6334DCRZ
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6334DCRZ Switching Controllers PMIC - Voltage Regulators - Special Purpose
Package Type Other; Tube Other; 40-QFN (6x6) Other; 40-VFQFN Exposed Pad
Output Voltage 0.5000 to 1.6 volts 0.5000 to 1.6 volts
IOUT 200 amps
fsw 1000 kHz
Unlock Full Specs
to access all available technical data