Renesas Electronics Corporation Power Management IC ISL6334ACRZ-T

Description
IC REG CTRLR VR11.1 1OUT 40QFN Product overview: ISL6334ACRZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6334ACRZ-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG CTRLR VR11.1 1OUT 40QFN Product overview: ISL6334ACRZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6334ACRZ-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-ISL6334ACRZ-T
Power Management IC 750-ISL6334ACRZ-T
IC REG CTRLR VR11.1 1OUT 40QFN Product overview: ISL6334ACRZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6334ACRZ-T can be used for catalog matching and distributor lookup.

IC REG CTRLR VR11.1 1OUT 40QFN Product overview: ISL6334ACRZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6334ACRZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6334ACRZ-T - 111591-ISL6334ACRZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6334ACRZ-T
111591-ISL6334ACRZ-T
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6334ACRZ-T 111591-ISL6334ACRZ-T
Manufacturer: Intersil Win Source Part Number: 111591-ISL6334ACRZ-T Packaging: Reel - TR Applications: Controller, Intel VR11.1 Mounting: SMD (SMT) Voltage - Input: 3 V to 12 V Number of Outputs: 1 Output Voltage: 0.5 V to 1.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 40-QFN (6x6) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 111591-ISL6334ACRZ-T
Packaging: Reel - TR
Applications: Controller, Intel VR11.1
Mounting: SMD (SMT)
Voltage - Input: 3 V to 12 V
Number of Outputs: 1
Output Voltage: 0.5 V to 1.6 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 40-QFN (6x6)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
ISL6334ACRZ-T
Switching Controllers ISL6334ACRZ-T
Switching Controllers 4-PH PWM CNTRLR W/O DE 40LD 6X6

Switching Controllers 4-PH PWM CNTRLR W/O DE 40LD 6X6

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL6334ACRZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL6334ACRZ-T
PMIC - Voltage Regulators - Special Purpose ISL6334ACRZ-T
IC REG CTRLR VR11.1 1OUT 40QFN

IC REG CTRLR VR11.1 1OUT 40QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number 750-ISL6334ACRZ-T 111591-ISL6334ACRZ-T ISL6334ACRZ-T ISL6334ACRZ-T
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6334ACRZ-T Switching Controllers PMIC - Voltage Regulators - Special Purpose
Package Type Other; Tape & Reel (TR) Other; 40-QFN (6x6) Other; 40-VFQFN Exposed Pad
Output Voltage 0.5000 to 1.6 volts 0.5000 to 1.6 volts
IOUT 200 amps
fsw 1000 kHz
Unlock Full Specs
to access all available technical data